Options for Price Comparison
Distributor Statistics for 138255-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

Part Details

Loading...
Loading Results for 138255-000
Details for 138255-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

138255-000 by TE Connectivity

TXR40AB00-2207AI

Part Information

138255-000 image
Not applicable for solder process capability
Status: Active
Aliases: 138255-000, 6-1191002-5
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine

Technical Specifications

TE Adapter Code:
40
Material:
Aluminum
Color:
Olive Drab
Adapter Entry Size:
7
Adapter Plating Material:
Cadmium (AMS-QQ-P-416 Type II, Class 3)
Cable Diameter Range:
.219 – .35in, 5.6 – 8.9mm
Cable Entry Diameter:
.01 – .44in, .2 – 11.1mm
Connector Detail Specification Number:
D38999/42, D38999/26, D38999/40, D38999/47, D38999/24, D38999/46, D38999/20
Connector General Specification Number:
MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series III/Class C,F,K,W
Termination Device Included:
TR07AI
Termination Device Type:
Tinel-Lock Ring, Side-Entry Tinel-Lock Ring
Style:
Tinel-Lock Adapter
Connector Shell Size:
H, 23
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Adapter Angle:
00
Overbraid Termination:
Tinel-Lock Ring
Salt Spray Resistance:
500Hr
Operating Temperature Range:
-85 – 347°F, -65 – 175°C

Compatible Parts

Alternate Descriptions

Connector Accessories Tinel Lock Adapter Straight Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Avnet America
Connector Accessories Tinel-Lock Backshell with Ring Size 23 ST Aluminum Alloy Cadmium Finish Olive Drab Avnet Europe