1380G3 Connectors by Anderson Power Products

PLUG & SOCKET CONNECTOR PLUG 1POS

Status: Unknown
Series: PP180 Powerpole Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$16.09

Distributor Stock
Logo for Newark
Newark
from US$16.09
No stock
Buy Now

Specifications

Product Range PP180 Powerpole Series
No. of Contacts 1Contacts
Gender Plug
Pitch Spacing -
Contact Termination Type Crimp
No. of Rows 1 Row, 1Rows
Connector Mounting Cable Mount
Contact Plating Silver Plated Contacts
Contact Material Copper
SVHC No SVHC (15-Jan-2019)
Contact Termination Crimp

Alternative Descriptions

Pp180 Red 1/0 Con Kit Rohs Compliant: Yes |Anderson Power Products 1380G3 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1380G3?

Additional datasheets, footprints and schematics for 1380G3 are listed on our Part Details page. You can also find images and similar parts to 1380G3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1380G3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1380G3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1380G3 fall under?

The 1380G3 is listed under Cable Leads & Connectors > Connectors > Plug & Socket Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1380G3 when available in the Plug & Socket Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1380G3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1380G3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1380G3 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 1380G3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1380G3 often in real-time on the comparison pages.

What if I can't find stock of 1380G3?

You can fill out our help required form which you can use to request a quote for 1380G3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay