Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Flexibility | Flexible |
---|---|
Number of Cores | 1 |
Cross-Section Range | 4 – 4/0AWG/kcmil |
Insulation Diameter (Plastic) | .6 – .9in |
Insulation Diameter (PILC) | .65 – 1.05in |
Conductor Diameter | .23 – .53in |
Voltage Class | ≤ 15kV |
Design Specification | IEEE-404 |
Application Type | Live End Seal |
Product Use | Heat Shrinkble shielded power cable splices |
Installation Instruction | English |
Product Availability | AMERICAS |
Mechanical Connectors Included | No |
Product Type | Medium Voltage Live End Seal |
Adhesive Coating | Yes |
Cable Shield Style | Tape |
Shelf Life | Unlimited |
Product Family | HVES |
Component Design | Heat Shrink |
Mechanical Lug Included (Conductor) | No |
Insulation | Plastic |
Technology | Heat Shrink |
Material System | Polymeric |
Coating Style | Inline |
Where can I find additional details, specifications and documents for a 1380292-1?
Additional datasheets, footprints and schematics for 1380292-1 are listed on our Part Details page. You can also find images and similar parts to 1380292-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1380292-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1380292-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1380292-1 fall under?
The 1380292-1 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to 1380292-1 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1380292-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1380292-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1380292-1 have stock available?
There is no stock from authorised distributors for 1380292-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1380292-1 often in real-time on the comparison pages.
What if I can't find stock of 1380292-1?
You can fill out our help required form which you can use to request a quote for 1380292-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.