Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Wire Size | .2 – .51mm², 24 – 20AWG |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Accepts Wire Insulation Diameter Range | .045 – .09in, 1.14 – 2.3mm |
Wire Insulation Support | With |
Line | AMP POSITIVE LOCK Mark III |
Packaging Quantity | 8000 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
POSITIVE LOCK MKIII, 250 SRS | TTI Europe |
Quick Disconnect Terminal 24-20AWG 19.58mm 7.62mm Tin Strip/Reel | Avnet America |
Where can I find additional details, specifications and documents for a 1380087-1?
Additional datasheets, footprints and schematics for 1380087-1 are listed on our Part Details page. You can also find images and similar parts to 1380087-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1380087-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1380087-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1380087-1 fall under?
The 1380087-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1380087-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1380087-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1380087-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1380087-1 have stock available?
Authorised distributors including TTI Europe and Avnet America have stock available or on a lead time for 1380087-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1380087-1 often in real-time on the comparison pages.
What if I can't find stock of 1380087-1?
You can fill out our help required form which you can use to request a quote for 1380087-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.