1379789-1 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

8W + 2S MQS TAB HSG YELLO

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Cable Exit Angle 180°
Body Material PBT
Color Yellow
Number of Rows 2
Number of Positions 10
Mating Tab Width .025in, .63mm
Height .856in, 21.75mm
Length .956in, 24.3mm
Width 32.8mm, 1.29in
Nominal Voltage Architecture 12V
Centerline (Pitch) .1in, 2.54mm
UL Flammability Rating UL 94-HB
Polarized Yes
Terminal Position Assurance No
Mounting Feature Without
Circuit Application Signal
Serviceable Yes
Connector Position Assurance Capable No
Packaging Quantity 500
Packaging Method Box
Sealable No
Hybrid Connector Yes
Connector Style Housing for male terminals
Row-to-Row Spacing .1in, 2.54mm
Connector System Wire-to-Wire
Primary Locking Feature On the Terminal
Strain Relief No
Operating Temperature Range -40 – 85°C, -40 – 185°F



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1379789-1?

Additional datasheets, footprints and schematics for 1379789-1 are listed on our Part Details page. You can also find images and similar parts to 1379789-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1379789-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1379789-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1379789-1 fall under?

The 1379789-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 1379789-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1379789-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1379789-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1379789-1 have stock available?

There is no stock from authorised distributors for 1379789-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1379789-1 often in real-time on the comparison pages.

What if I can't find stock of 1379789-1?

You can fill out our help required form which you can use to request a quote for 1379789-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay