Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
688
in stock
|
Buy Now | |
TE Store
from US$0.17
|
2,127
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
688
in stock
|
Buy Now | |
element14
from US$0.22
|
688
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
128
in stock
|
Buy Now | |
Chip One Stop
from US$0.66
|
19
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now | |
TTI Europe
from US$0.23
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Gray |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Positions | 4 |
Number of Rows | 1 |
Mating Tab Width | .64mm, .025in |
Width | 33.4mm, 1.315in |
Length | 14mm, .551in |
Height | 11.75mm, .463in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 14VDC |
Centerline (Pitch) | 2.2mm, .087in |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 100 |
Connector System | Wire-to-Wire |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Connector Style | Housing for male terminals |
Strain Relief | No |
Sealable | No |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
4W TAB HSG CODING 2 GRAY Connector & Housing Type: Housing for Male Terminals Mating Tab Width: .64 mm Mating Tab Width: .025 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Male Terminals .64 mm .025" Wire-to-Wire | Th/.025 Connector System & Housing | Part Number: 1379674-2 | Internal Number: 1379674-2 | TE Connectivity | TE Store |
Automotive Housing, Plug, 4Pos Rohs Compliant: Yes |Te Connectivity 1379674-2 | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 4POS | element14 |
Conn Housing RCP 4 POS 2.2mm ST Cable Mount Box | Avnet America |
Where can I find additional details, specifications and documents for a 1379674-2?
Additional datasheets, footprints and schematics for 1379674-2 are listed on our Part Details page. You can also find images and similar parts to 1379674-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1379674-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1379674-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1379674-2 fall under?
The 1379674-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1379674-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1379674-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1379674-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1379674-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 1379674-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1379674-2 often in real-time on the comparison pages.
What if I can't find stock of 1379674-2?
You can fill out our help required form which you can use to request a quote for 1379674-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.