Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
252
in stock
|
Buy Now | |
Rapid Electronics
from US$0.24
|
60,308
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
60,165
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
60,165
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
351
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
252
in stock
|
Buy Now | |
element14
from US$0.27
|
252
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 8 |
Mating Tab Width | .025in, .64mm |
Width | .827in, 21mm |
Length | 13mm, .512in |
Height | .622in, 15.8mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 14VDC |
Centerline (Pitch) | 2.2mm, .087in |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 100 |
Row-to-Row Spacing | 3mm, .118in |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Board, Wire-to-Wire, Wire-to-Device |
Connector Style | Housing for female terminals |
Strain Relief | No |
Sealable | No |
Hybrid Connector | No |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
Automotive Connectors 0.025 Series | Rapid Electronics |
TE Connectivity - AMP Housing 8W PLUG HOUSING ASSY NATU | Distrelec |
AUTOMOTIVE HOUSING, RCPT, 8POS, 4A | Farnell |
Automotive Housing, Receptacle, 8Pos Rohs Compliant: Yes |Te Connectivity 1379659-5 | Newark Electronics |
AUTOMOTIVE HOUSING, RECEPTACLE, 8POS | element14 |
Conn Housing PL 8 POS 2.2mm Crimp ST Cable Mount Box | Avnet America |
Headers & Wire Housings 0.025 Series, Hybrid Connectors, Contacts | Sager |
Where can I find additional details, specifications and documents for a 1379659-5?
Additional datasheets, footprints and schematics for 1379659-5 are listed on our Part Details page. You can also find images and similar parts to 1379659-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1379659-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1379659-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1379659-5 fall under?
The 1379659-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1379659-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1379659-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1379659-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1379659-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 1379659-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1379659-5 often in real-time on the comparison pages.
What if I can't find stock of 1379659-5?
You can fill out our help required form which you can use to request a quote for 1379659-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.