1379659-2 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

8W PLUG HOUSING ASSY GRAY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for Farnell
Farnell
from US$0.24
2,370
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.38
2,370
in stock
Buy Now
Logo for element14
element14
from US$0.31
2,370
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.32
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.29
-
Buy Now
Logo for Boersig
Boersig
from US$0.30
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Color Gray
Body Material PBT
Cable Exit Angle 180°
Number of Rows 2
Number of Positions 8
Mating Tab Width .025in, .64mm
Width .827in, 21mm
Length 13mm, .512in
Height .622in, 15.8mm
Nominal Voltage Architecture 12V
Operating Voltage 14VDC
Centerline (Pitch) 2.2mm, .087in
UL Flammability Rating UL 94-HB
Terminal Position Assurance Yes
Mounting Feature Without
Polarized Yes
Circuit Application Signal
Serviceable Yes
Connector Position Assurance Capable No
Packaging Method Box
Packaging Quantity 1100
Hybrid Connector No
Connector System Wire-to-Board, Wire-to-Wire, Wire-to-Device
Primary Locking Feature On the Terminal
Row-to-Row Spacing 3mm, .118in
Strain Relief No
Sealable No
Connector Style Housing for female terminals
Operating Temperature Range -40 – 100°C, -40 – 212°F

Compatible Parts


Alternative Descriptions

Automotive Housing, Receptacle, 8Pos Rohs Compliant: Yes |Te Connectivity 1379659-2 | Newark Electronics
AUTOMOTIVE HOUSING, RECEPTACLE, 8POS | element14
8 Position Dual Row 2.2M Housing for female terminals | Future Electronics
Conn Housing PL 8 POS 2.2mm ST Cable Mount Box | Avnet America
Headers & Wire Housings 0.025 Series, Hybrid Connectors, Contacts | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1379659-2?

Additional datasheets, footprints and schematics for 1379659-2 are listed on our Part Details page. You can also find images and similar parts to 1379659-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1379659-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1379659-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1379659-2 fall under?

The 1379659-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 1379659-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1379659-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1379659-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1379659-2 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 1379659-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1379659-2 often in real-time on the comparison pages.

What if I can't find stock of 1379659-2?

You can fill out our help required form which you can use to request a quote for 1379659-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay