Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
664
in stock
|
Buy Now | |
Rapid Electronics
from US$0.50
|
600
in stock
|
Buy Now | |
Chip One Stop
from US$0.67
|
600
in stock
|
Buy Now | |
Distrelec
from US$0.43
|
600
in stock
|
Buy Now | |
element14
from US$0.37
|
4
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
Boersig
from US$0.30
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 2 |
Number of Positions | 8 |
Mating Tab Width | .025in, .64mm |
Width | .827in, 21mm |
Length | 13mm, .512in |
Height | .622in, 15.8mm |
Operating Voltage | 14VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .087in, 2.2mm |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 1100 |
Packaging Method | Box |
Hybrid Connector | No |
Connector System | Wire-to-Board, Wire-to-Wire, Wire-to-Device |
Strain Relief | No |
Row-to-Row Spacing | .118in, 3mm |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for female terminals |
Sealable | No |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
Plug Housing, 8Pos, Pbt, Black | Newark Electronics |
Automotive Connectors 8W PLUG HOUSING ASSY BLAC | Rapid Electronics |
TE Connectivity - AMP Housing 8W PLUG HOUSING ASSY BLAC | Distrelec |
PLUG HOUSING, 8POS, PBT, BLACK | element14 |
Conn Housing PL 8 POS 2.2mm ST Box | Avnet America |
Where can I find additional details, specifications and documents for a 1379659-1?
Additional datasheets, footprints and schematics for 1379659-1 are listed on our Part Details page. You can also find images and similar parts to 1379659-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1379659-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1379659-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1379659-1 fall under?
The 1379659-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1379659-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1379659-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1379659-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1379659-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 1379659-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1379659-1 often in real-time on the comparison pages.
What if I can't find stock of 1379659-1?
You can fill out our help required form which you can use to request a quote for 1379659-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.