Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
4,450
in stock
|
Buy Now | |
TE Store
from US$0.11
|
6,637
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
4,450
in stock
|
Buy Now | |
element14
from US$0.17
|
4,450
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Gray |
Body Material | PBT |
Number of Rows | 1 |
Number of Positions | 4 |
Mating Tab Width | .025in, .64mm |
Height | 10.05mm, .396in |
Length | 11.8mm, .465in |
Width | .748in, 19mm |
Operating Voltage | 14VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .087in, 2.2mm |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Connector System | Wire-to-Device, Wire-to-Board, Wire-to-Wire |
Connector Style | Housing for female terminals |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Strain Relief | No |
Sealable | No |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
4W RCPT HSG CODING 2 GRAY Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .63 mm Mating Tab Width: .025 in Connector System: Wire-to-Wire Wire-to-Board Number of Positions: 4 Housing for Female Terminals .63 mm .025" Wire-to-Wire | Th/.025 Connector System & Housing | Part Number: 1379658-2 | Internal Number: 1379658-2 | TE Connectivity | TE Store |
Automotive Housing, Receptacle, 4Pos Rohs Compliant: Yes |Te Connectivity 1379658-2 | Newark Electronics |
AUTOMOTIVE HOUSING, RECEPTACLE, 4POS | element14 |
Conn Housing PL 4 POS ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1379658-2?
Additional datasheets, footprints and schematics for 1379658-2 are listed on our Part Details page. You can also find images and similar parts to 1379658-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1379658-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1379658-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1379658-2 fall under?
The 1379658-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1379658-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1379658-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1379658-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1379658-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1379658-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1379658-2 often in real-time on the comparison pages.
What if I can't find stock of 1379658-2?
You can fill out our help required form which you can use to request a quote for 1379658-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.