Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
7,638
in stock
|
Buy Now | |
element14
from US$0.14
|
7,638
in stock
|
Buy Now | |
TE Store
from US$0.08
|
4,775
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
128
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
110
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Distrelec
from US$0.16
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 4 |
Number of Rows | 1 |
Mating Tab Width | .025in, .64mm |
Height | 10.05mm, .396in |
Length | 11.8mm, .465in |
Width | .748in, 19mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 14VDC |
Centerline (Pitch) | 2.2mm, .087in |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 900 |
Packaging Method | Bag |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Board, Wire-to-Device, Wire-to-Wire |
Primary Locking Feature | On the Terminal |
Sealable | No |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
AUTOMOTIVE HOUSING, RECEPTACLE, 4POS | element14 |
4W RCPT HSG CODING 1 BLAC Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .63 mm Mating Tab Width: .025 in Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 4 Housing for Female Terminals .63 mm .025" Wire-to-Board | Th/.025 Connector System & Housing | Part Number: 1379658-1 | Internal Number: 1379658-1 | TE Connectivity | TE Store |
Automotive Conn Housing, Rcpt, 4Pos | Newark Electronics |
Conn Housing PL 4 POS 2.2mm ST Bag/Box | Avnet America |
TE Connectivity - AMP Housing 4W RCPT HSG CODING 1 BLAC | Distrelec |
Where can I find additional details, specifications and documents for a 1379658-1?
Additional datasheets, footprints and schematics for 1379658-1 are listed on our Part Details page. You can also find images and similar parts to 1379658-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1379658-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1379658-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1379658-1 fall under?
The 1379658-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1379658-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1379658-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1379658-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1379658-1 have stock available?
Authorised distributors including element14, Farnell, TE Store, Chip One Stop and Newark Electronics have stock available or on a lead time for 1379658-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1379658-1 often in real-time on the comparison pages.
What if I can't find stock of 1379658-1?
You can fill out our help required form which you can use to request a quote for 1379658-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.