1379604-1 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

24W TH HEADER ASSY BLACK

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Color Black
Number of Sections 1
Number of Signal Positions 24
Number of Rows 2
Number of Positions 24
Interface Plating Tin (Sn)
Tab Thickness .64mm, .025in
Tab Width .64mm, .025in
Width .5in, 12.7mm
PCB Thickness (Recommended) .063in
Profile Height from PCB .795in, 20.2mm
Length 42.4mm, 1.669in
PCB 厚 (推奨) 1.6mm
Nominal Voltage Architecture 12V
Operating Voltage 13.5VDC
Centerline (Pitch) 2.2mm, .087in
UL Flammability Rating UL 94-HB
PCB Mount Retention With
Mounting Orientation Vertical/180°
Mounting Holes Without
Panel Mount Feature Without
Locking Interface With
PCB Mount Retention Type Boardlock
PCB Mount Alignment With
Circuit Application Signal
Packaging Quantity 650
Packaging Type Tray
Hybrid Header No
Sealable No
Shielded No
Connector & Contact Terminates To Printed Circuit Board
Termination Method Through Hole - Reflow
Operating Temperature (Max) 167°F, 176°F, 212°F, 75°C, 85°C, 90°C, 100°C, 149°F, 65°C, 70°C, 158°F, 194°F, 80°C, 185°F
Operating Temperature Range -40 – 100°C, -40 – 212°F

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1379604-1?

Additional datasheets, footprints and schematics for 1379604-1 are listed on our Part Details page. You can also find images and similar parts to 1379604-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1379604-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1379604-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1379604-1 fall under?

The 1379604-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.

Can I view similar or alternative parts?

You can view similar parts to 1379604-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1379604-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1379604-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1379604-1 have stock available?

Authorised distributors including Power and Signal Group have stock available or on a lead time for 1379604-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1379604-1 often in real-time on the comparison pages.

What if I can't find stock of 1379604-1?

You can fill out our help required form which you can use to request a quote for 1379604-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay