Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.98
|
No stock
|
Buy Now | |
TE Store
from US$0.84
|
1,052
in stock
|
Buy Now | |
Newark Electronics
from US$1.11
|
-
|
Buy Now | |
Future Electronics
from US$0.90
|
-
|
Buy Now | |
Avnet America
from US$0.99
|
-
|
Buy Now | |
Boersig
from US$1.08
|
-
|
Buy Now | |
TTI Europe
from US$0.93
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Brown |
---|---|
Number of Positions | 12 |
Number of Signal Positions | 12 |
Number of Rows | 2 |
Number of Sections | 1 |
Tab Width | .63mm, .025in |
Interface Plating | Tin (Sn) |
Tab Thickness | .025in, .63mm |
PCB 厚 (推奨) | 1.6mm |
Length | 1.587in, 40.3mm |
Width | .669in, 17mm |
PCB Thickness (Recommended) | .063in |
Profile Height from PCB | .799in, 20.3mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94-HB |
Mounting Orientation | Vertical/180° |
PCB Mount Retention | With |
PCB Mount Alignment | With |
Mounting Holes | Without |
PCB Mount Retention Type | Boardlock |
Panel Mount Feature | With |
Locking Interface | With |
Circuit Application | Signal |
Interface Number | 208-15544 |
Packaging Quantity | 648 |
Packaging Type | Tray |
Shielded | No |
Sealable | No |
Hybrid Header | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 75°C, 176°F, 167°F, 85°C, 185°F, 80°C, 158°F, 70°C, 65°C, 149°F |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
12pos MQS .63 header 180deg PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 12 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 12 | Signal Header | Part Number: 1379114-3 | Internal Number: 1379114-3 | TE Connectivity | TE Store |
12W Mqs Hdr W/B Locks Bro |Te Connectivity 1379114-3 | Newark Electronics |
12 Position 2.54 mm Vertical Mount Brown Through Hole Connector | Future Electronics |
Conn Micro Quadlok Interconnection HDR 12 POS 2.54mm Solder ST Thru-Hole | Avnet America |
12POS MQS .63 HEADER 180DEG | TTI Europe |
12W MQS HDR W/B LOCKS BRO | Farnell |
Where can I find additional details, specifications and documents for a 1379114-3?
Additional datasheets, footprints and schematics for 1379114-3 are listed on our Part Details page. You can also find images and similar parts to 1379114-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1379114-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1379114-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1379114-3 fall under?
The 1379114-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1379114-3 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1379114-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1379114-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1379114-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Boersig have stock available or on a lead time for 1379114-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1379114-3 often in real-time on the comparison pages.
What if I can't find stock of 1379114-3?
You can fill out our help required form which you can use to request a quote for 1379114-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.