Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.67
|
30
in stock
|
Buy Now | |
Farnell
from US$0.61
|
1,230
in stock
|
Buy Now | |
Rapid Electronics
from US$0.67
|
149
in stock
|
Buy Now | |
Distrelec
from US$0.55
|
149
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
-
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
element14
from US$1.07
|
-
|
Buy Now | |
Boersig
from US$0.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | PBT GF |
---|---|
Color | Black |
Cable Exit Angle | 90 (Right Angle) |
Number of Positions | 12 |
Keying | 1 |
Packaging Method | Box |
Packaging Quantity | 1400 |
Connector System | Wire-to-Board, Wire-to-Device |
Accessory Type | Cover Assembly |
Strain Relief | With |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
SHIELD LEVER, 12POS, BLACK | Farnell |
Automotive Connectors COV+LEV MQS 12W 90DEG BLK | Rapid Electronics |
TE Connectivity - AMP COV+LEV MQS 12W 90DEG BLK | Distrelec |
Shield for MQS 12 way Receptacle 90 deg | RS |
Shield Lever, 12Pos, Black Rohs Compliant: Yes |Te Connectivity 1379096-3 | Newark Electronics |
Connector Accessories 12 POS Shield Black | Avnet America |
Where can I find additional details, specifications and documents for a 1379096-3?
Additional datasheets, footprints and schematics for 1379096-3 are listed on our Part Details page. You can also find images and similar parts to 1379096-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1379096-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1379096-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1379096-3 fall under?
The 1379096-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1379096-3 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1379096-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1379096-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1379096-3 have stock available?
Authorised distributors including Farnell, Rapid Electronics, Distrelec, RS and Newark Electronics have stock available or on a lead time for 1379096-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1379096-3 often in real-time on the comparison pages.
What if I can't find stock of 1379096-3?
You can fill out our help required form which you can use to request a quote for 1379096-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.