Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.62
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.81
|
15,388
in stock
|
Buy Now | |
Newark Electronics
from US$2.05
|
15,388
in stock
|
Buy Now | |
Rapid Electronics
from US$1.62
|
15,388
in stock
|
Buy Now | |
Chip One Stop
from US$1.68
|
15,388
in stock
|
Buy Now | |
Farnell
from US$2.07
|
12,369
in stock
|
Buy Now | |
Future Electronics
from US$1.63
|
-
|
Buy Now | |
Avnet America
from US$1.62
|
-
|
Buy Now | |
Boersig
from US$1.66
|
-
|
Buy Now | |
TTI Europe
from US$1.77
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Color | Brown |
---|---|
Number of Rows | 2 |
Number of Positions | 12 |
Number of Sections | 1 |
Number of Signal Positions | 12 |
Interface Plating | Tin (Sn) |
Tab Thickness | .025in, .63mm |
Tab Width | .025in, .63mm |
Width | 27.9mm, 1.098in |
PCB Thickness (Recommended) | .063in |
Profile Height from PCB | 16mm, .63in |
Length | 29.7mm, 1.169in |
PCB 厚 (推奨) | 1.6mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94-HB |
Mounting Holes | Without |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock |
Locking Interface | With |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Mounting Orientation | Horizontal/90° |
Circuit Application | Signal |
Interface Number | 208-15544 |
Packaging Type | Tray |
Packaging Quantity | 1472 |
Hybrid Header | No |
Shielded | No |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 85°C, 75°C, 176°F, 167°F, 185°F, 158°F, 70°C, 65°C, 149°F, 80°C |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Automotive Connectors 12W Mqs Right Angle Hdr |Amp Te Connectivity 1379030-3 | Newark Electronics |
Automotive Connectors 12W MQS RIGHT ANGLE HDR | Rapid Electronics |
TE Connectivity 12pos MQS .63 header 90deg Automotive Connectors 12W MQS RIGHT ANGLE HDR | Distrelec |
AUTOMOTIVE CONNECTOR, PLUG, 12POS, PCB | Farnell |
Conn Micro Quadlok Interconnection HDR 12 POS 2.54mm Solder RA Thru-Hole | Avnet America |
12POS MQS .63 HEADER 90DEG | TTI Europe |
12W MQS RIGHT ANGLE HDR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1379030-3?
Additional datasheets, footprints and schematics for 1379030-3 are listed on our Part Details page. You can also find images and similar parts to 1379030-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1379030-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1379030-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1379030-3 fall under?
The 1379030-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1379030-3 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1379030-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1379030-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1379030-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1379030-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1379030-3 often in real-time on the comparison pages.
What if I can't find stock of 1379030-3?
You can fill out our help required form which you can use to request a quote for 1379030-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.