1377174-6 Rings & Spades by TE Connectivity

SMP 0-0130625-0

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.51

Distributor Stock
Logo for Farnell
Farnell
from US$2.06
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.78
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.51
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.80
-
Buy Now

Specifications

Weight per Piece .1091oz, 3.094g
Plating Material Copper, Tin
Terminal Angle Straight
Terminal Orientation Straight
Terminal & Splice Type Spade Tongue
Wire Size 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG
Overall Length 33mm, 1.299in
Wire Insulation Diameter (Max) 6.4mm, .252in
Tongue Thickness .79mm, .031in
Stud Diameter 6.3mm, .248in
Wire Insulation Diameter 3.8 – 6.4mm, .15 – .252in
Voltage (Max) 300V
Government Qualified No
Wire Insulation Support With
Heavy Duty No
Comment Shipper qty= 20 X qty/plastic box for all part numbers. Bulk number 0-0130625-0
Packaging Method Box
Packaging Quantity 50
Shape Description SPADE-020
Support Style Insulation Support
Sealable No
Barrel Type Closed Barrel
Insulated Yes
Stud Size M6
Wire/Cable Type Regular Wire
Operating Temperature Range 105°C, 221°F

Alternative Descriptions

Smp 0-0130625-0 |Amp Te Connectivity 1377174-6 | Newark Electronics
Spade Tongue Terminal 10-12AWG Tin Box | Avnet America
Smp 0-0130625-0 | TE Connectivity 1377174-6 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1377174-6?

Additional datasheets, footprints and schematics for 1377174-6 are listed on our Part Details page. You can also find images and similar parts to 1377174-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1377174-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1377174-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1377174-6 fall under?

The 1377174-6 is listed under Terminals & Splices > Rings & Spades.

Can I view similar or alternative parts?

You can view similar parts to 1377174-6 when available in the Rings & Spades range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1377174-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1377174-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1377174-6 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 1377174-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1377174-6 often in real-time on the comparison pages.

What if I can't find stock of 1377174-6?

You can fill out our help required form which you can use to request a quote for 1377174-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay