Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .1091oz, 3.094g |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | 3.8 – 6.4mm, .15 – .252in |
Wire Size | 12 – 10AWG, 5180 – 13100CMA, 3 – 6mm² |
Stud Diameter | .185in, 4.7mm |
Overall Length | 1.228in, 31.2mm |
Wire Insulation Diameter (Max) | .252in, 6.4mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Shipper qty= 20 X qty/plastic box for all part numbers. Bulk number 0-0130496-0 |
Packaging Quantity | 50 |
Packaging Method | Box |
Barrel Type | Closed Barrel |
Stud Size | #8, M4 |
Insulated | Yes |
Sealable | No |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Shape Description | SPADE-020 |
Operating Temperature Range | 221°F, 105°C |
SMP 0-0130496-0 Spade Terminal Type: Spade Flange Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: M4 #8 Spade Flange Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Spade Terminal | Part Number: 1377174-4 | Internal Number: 1377174-4 | TE Connectivity | TE Store |
Smp 0-0130496-0 |Amp Te Connectivity 1377174-4 | Newark Electronics |
Smp 0-0130496-0 | TE Connectivity 1377174-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1377174-4?
Additional datasheets, footprints and schematics for 1377174-4 are listed on our Part Details page. You can also find images and similar parts to 1377174-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1377174-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1377174-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1377174-4 fall under?
The 1377174-4 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1377174-4 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1377174-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1377174-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1377174-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 1377174-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1377174-4 often in real-time on the comparison pages.
What if I can't find stock of 1377174-4?
You can fill out our help required form which you can use to request a quote for 1377174-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.