Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .832g, .0293oz |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Stud Diameter | 5.21mm, .205in |
Overall Length | 22.3mm, .878in |
Tongue Thickness | .031in, .79mm |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Wire Insulation Diameter | 3 – 4.9mm, .118 – .193in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Shipper quantity = 20 X QTY/Plastic box |
Packaging Method | Bag |
Packaging Quantity | 100 |
Shape Description | RING-043 |
Insulated | Yes |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Stud Size | M5 |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
SMP 0-0130102-0 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M5 Closed Ring Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 1377173-5 | Internal Number: 1377173-5 | TE Connectivity | TE Store |
Smp 0-0130102-0 |Amp Te Connectivity 1377173-5 | Newark Electronics |
Ring Tongue Terminal 14-16AWG 22.3mm 8.7mm Tin Small Pack | Avnet America |
Smp 0-0130102-0 | TE Connectivity 1377173-5 | RS Americas |
Where can I find additional details, specifications and documents for a 1377173-5?
Additional datasheets, footprints and schematics for 1377173-5 are listed on our Part Details page. You can also find images and similar parts to 1377173-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1377173-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1377173-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1377173-5 fall under?
The 1377173-5 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1377173-5 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1377173-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1377173-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1377173-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 1377173-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1377173-5 often in real-time on the comparison pages.
What if I can't find stock of 1377173-5?
You can fill out our help required form which you can use to request a quote for 1377173-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.