Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-1377173-4,
D69115-000 |
Prices starting from US$0.26
Weight per Piece | 1.125g, .0396oz |
---|---|
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .171in, 4.34mm |
Overall Length | .871in, 22.123mm |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | 3 – 4.9mm, .118 – .193in |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Shipper quantity = 20 X QTY/Plastic box |
Packaging Quantity | 100 |
Packaging Method | Bag |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Stud Size | M4, #8 |
Shape Description | RING-043 |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
Terminals SMP 0-0034160-0 | Rapid Electronics |
TE Connectivity RING TONGUE TERMINAL | Distrelec |
Smp 0-0034160-0 |Amp Te Connectivity 1377173-4 | Newark Electronics |
Connector Accessories Small Pack | Avnet America |
Smp 0-0034160-0 | TE Connectivity 1377173-4 | RS Americas |
SMP 0-0034160-0 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 1377173-4 | Internal Number: 1377173-4 | Alias Number: AMPS-0-1377173-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1377173-4?
Additional datasheets, footprints and schematics for 1377173-4 are listed on our Part Details page. You can also find images and similar parts to 1377173-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1377173-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1377173-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1377173-4 fall under?
The 1377173-4 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1377173-4 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1377173-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1377173-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1377173-4 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1377173-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1377173-4 often in real-time on the comparison pages.
What if I can't find stock of 1377173-4?
You can fill out our help required form which you can use to request a quote for 1377173-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.