Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | .0229oz, .652g |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Stud Diameter | 3.68mm, .145in |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | .118 – .193in, 3 – 4.9mm |
Overall Length | 18.16mm, .715in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Shipper quantity = 20 X QTY/Plastic box |
Packaging Quantity | 100 |
Packaging Method | Bag |
Support Style | Insulation Support |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | M3.5, #6 |
Shape Description | RING-043 |
Operating Temperature Range | 221°F, 105°C |
Ring Tongue Terminal 14-16AWG Tin Bag | Avnet America |
Smp 0-0034158-0 | TE Connectivity 1377173-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1377173-3?
Additional datasheets, footprints and schematics for 1377173-3 are listed on our Part Details page. You can also find images and similar parts to 1377173-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1377173-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1377173-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1377173-3 fall under?
The 1377173-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1377173-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1377173-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1377173-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1377173-3 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 1377173-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1377173-3 often in real-time on the comparison pages.
What if I can't find stock of 1377173-3?
You can fill out our help required form which you can use to request a quote for 1377173-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.