Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-1377173-1,
D63187-000 |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | .0327oz, .928g |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | 27.693mm, 1.09in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Stud Diameter | 7.92mm, .312in |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Shipper quantity = 20 X QTY/Plastic box |
Packaging Method | Bag |
Packaging Quantity | 100 |
Support Style | Insulation Support |
Stud Size | M8, 5/16 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-043 |
Operating Temperature Range | 194°F, 90°C |
SMP 0-0034151-0 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M8 5/16 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 1377173-1 | Internal Number: 1377173-1 | Alias Number: AMPS-0-1377173-1 | TE Connectivity | TE Store |
Smp 0-0034151-0 |Amp Te Connectivity 1377173-1 | Newark Electronics |
Ring Tongue Terminal 16-22AWG Tin Bag | Avnet America |
Smp 0-0034151-0 | TE Connectivity 1377173-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1377173-1?
Additional datasheets, footprints and schematics for 1377173-1 are listed on our Part Details page. You can also find images and similar parts to 1377173-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1377173-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1377173-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1377173-1 fall under?
The 1377173-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1377173-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1377173-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1377173-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1377173-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 1377173-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1377173-1 often in real-time on the comparison pages.
What if I can't find stock of 1377173-1?
You can fill out our help required form which you can use to request a quote for 1377173-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.