Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | .941g |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | 16.15mm, .636in |
Stud Diameter | .171in, 4.34mm |
Barrel Inside Diameter | 2.16mm, .085in |
Wire Size | 16 – 14AWG, 2050 – 5180CMA, 1.25 – 2mm² |
Tongue Thickness | .79mm, .031in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Small Pack |
Packaging Quantity | 100 |
Wire/Cable Type | Regular Wire |
Shape Description | RING-048 |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Barrel Type | Closed Barrel |
Stud Size | #8, M4 |
Operating Temperature Range | 105°C, 221°F |
Terminals Smp 0-0034122-0 |Amp Te Connectivity 1377172-7 | Newark Electronics |
Smp 0-0034122-0 | TE Connectivity 1377172-7 | RS Americas |
Where can I find additional details, specifications and documents for a 1377172-7?
Additional datasheets, footprints and schematics for 1377172-7 are listed on our Part Details page. You can also find images and similar parts to 1377172-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1377172-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1377172-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1377172-7 fall under?
The 1377172-7 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1377172-7 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1377172-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1377172-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1377172-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and Farnell have stock available or on a lead time for 1377172-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1377172-7 often in real-time on the comparison pages.
What if I can't find stock of 1377172-7?
You can fill out our help required form which you can use to request a quote for 1377172-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.