Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .621g |
---|---|
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 20 – 16AWG, 509 – 3260CMA, .5 – 1.4mm² |
Stud Diameter | 3.68mm, .145in |
Barrel Inside Diameter | .061in, 1.549mm |
Overall Length | 11.4mm, .449in |
Tongue Thickness | .79mm, .031in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Small Pack |
Packaging Quantity | 100 |
Shape Description | RING-048 |
Sealable | No |
Stud Size | #6, M3.5 |
Insulated | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Operating Temperature Range | 221°F, 105°C |
Terminals Smp 0-0034105-0 |Amp Te Connectivity 1377172-2 | Newark Electronics |
Smp 0-0034105-0 | TE Connectivity 1377172-2 | RS Americas |
TE Connectivity SMP 0-0034105-0 Terminals SMP 0-0034105- | Distrelec |
Where can I find additional details, specifications and documents for a 1377172-2?
Additional datasheets, footprints and schematics for 1377172-2 are listed on our Part Details page. You can also find images and similar parts to 1377172-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1377172-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1377172-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1377172-2 fall under?
The 1377172-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1377172-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1377172-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1377172-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1377172-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and Distrelec have stock available or on a lead time for 1377172-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1377172-2 often in real-time on the comparison pages.
What if I can't find stock of 1377172-2?
You can fill out our help required form which you can use to request a quote for 1377172-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.