Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.24
|
69,581
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
69,581
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
69,581
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
69,581
in stock
|
Buy Now | |
Farnell
from US$0.42
|
55,750
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.23
|
-
|
Buy Now |
Color | Yellow |
---|---|
Number of Sections | 1 |
Number of Rows | 1 |
Number of Signal Positions | 2 |
Interface Plating | Gold (Au) |
Pin Diameter | 1mm, .039in |
Length | 11.04mm, .435in |
Width | 11.04mm, .435in |
Profile Height from PCB | .366in, 9.3mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Voltage Rating (Max) | 12VDC |
Centerline (Pitch) | 3.1mm, .122in |
UL Flammability Rating | None |
Mounting Holes | Without |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
PCB Mount Alignment | Without |
Locking Interface | Without |
Mounting Orientation | Vertical/180° |
Packaging Type | Loose Piece |
Sealable | No |
Hybrid Header | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 158°F, 167°F, 176°F, 75°C, 149°F, 65°C, 80°C, 70°C |
Operating Temperature Range | -30 – 80°C, -22 – 176°F |
Automotive Conn Squib 11Dia Scr Assy 9.3Mm Typ |Amp Te Connectivity 1376766-1 | Newark Electronics |
TE Connectivity - AMP PCB Conn SQUIB 11DIA SCR ASSY 9.3MM TYP | Distrelec |
AUTOMOTIVE CONNECTOR, PLUG, 2POS, PCB | Farnell |
Connector Accessories Ring | Avnet America |
Where can I find additional details, specifications and documents for a 1376766-1?
Additional datasheets, footprints and schematics for 1376766-1 are listed on our Part Details page. You can also find images and similar parts to 1376766-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1376766-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1376766-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1376766-1 fall under?
The 1376766-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1376766-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1376766-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1376766-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1376766-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1376766-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1376766-1 often in real-time on the comparison pages.
What if I can't find stock of 1376766-1?
You can fill out our help required form which you can use to request a quote for 1376766-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.