1376684-1 Power Connectors by TE Connectivity

POWER D/LOCK CAP HSG 4P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Positions 4
Number of Signal Positions 0
Number of Power Positions 4
Number of Rows 2
Contact Retention Without
Housing Material Nylon 6/6
Housing Color Natural
Glow Wire Rating Standard Part - Not Glow Wire
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Power & Signal
Packaging Method Bag
Product Type Connector
Sealable No
Connector System Wire-to-Board
Contact Type Tab
Housing Type Cap
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Operating Temperature Range -30 – 105°C, -22 – 221°F


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1376684-1?

Additional datasheets, footprints and schematics for 1376684-1 are listed on our Part Details page. You can also find images and similar parts to 1376684-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1376684-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1376684-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1376684-1 fall under?

The 1376684-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1376684-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1376684-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1376684-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1376684-1 have stock available?

There is no stock from authorised distributors for 1376684-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1376684-1 often in real-time on the comparison pages.

What if I can't find stock of 1376684-1?

You can fill out our help required form which you can use to request a quote for 1376684-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay