Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.72
Body Material | PBT |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 47 |
Number of Rows | 3, 2 |
Mating Tab Width | .189in, .059in, 4.8mm, 1.5mm |
Width | 38mm, 1.496in |
Length | 98.2mm, 3.866in |
Height | 33.5mm, 1.319in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 4mm, .157in |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Sealable | Yes |
Strain Relief | No |
Connector System | Wire-to-Device, Wire-to-Board |
Row-to-Row Spacing | .22in, 5.6mm |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | Yes |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Automotive Connectors 060/187 ABS | Rapid Electronics |
TE Connectivity Conn Housing PL 47 POS Crimp ST Cable Mount Automotive Carton | Distrelec |
Automotive Connectors 060/187 Abs |Amp Te Connectivity 1376600-4 | Newark Electronics |
Conn Housing PL 47 POS Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1376600-4?
Additional datasheets, footprints and schematics for 1376600-4 are listed on our Part Details page. You can also find images and similar parts to 1376600-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1376600-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1376600-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1376600-4 fall under?
The 1376600-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1376600-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1376600-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1376600-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1376600-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 1376600-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1376600-4 often in real-time on the comparison pages.
What if I can't find stock of 1376600-4?
You can fill out our help required form which you can use to request a quote for 1376600-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.