Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.51
|
11,709
in stock
|
Buy Now | |
Rapid Electronics
from US$0.55
|
11,709
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
11,709
in stock
|
Buy Now | |
Farnell
from US$1.09
|
9,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
Boersig
from US$0.56
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 3 |
Number of Rows | 1 |
Contact Mating Area Plating Material Thickness | 31.49 – 62.99µin, .8µm |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | .8µm, 31.49 – 62.99µin |
Contact Current Rating (Max) | 2.5A |
Contact Underplating Material Thickness | 19.68 – 47.24µin, .5 – 1.2µm |
Mating Post Length | 4.35mm, .17in |
PCB Contact Termination Area Plating Material | Pre-Tin |
Contact Shape & Form | Square |
端子の下地めっきの材料 | Copper |
Contact Underplating Material | Copper |
Contact Layout | Inline |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Pre-Tin |
Connector Height | 3.4in, 8.8mm |
Connector Length | 12.5mm, .49in |
PCB Thickness (Recommended) | .063in, 1.6mm |
コネクタの高さ | 8.8mm |
Operating Voltage | 50VDC, 50VAC |
Housing Material | Nylon 66 GF |
Centerline (Pitch) | .098in, 2.5mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Retention | With |
PCB Mount Retention Type | Kinked |
Strain Relief | Without |
PCB Mount Alignment Type | Boss |
PCB Mount Alignment | With |
Circuit Application | Signal |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Packaging Quantity | 400 |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Sealable | No |
Termination Post & Tail Length | 3.2mm, .126in |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
TE Connectivity 2.5MM SIGNAL MATE CONN HEADER Headers & | Distrelec |
PIN HEADERS | Farnell |
2.5Mm Signal Mate Conn Header |Amp Te Connectivity 1376478-3 | Newark Electronics |
Conn Shrouded Header HDR 3 POS 2.5mm Solder ST Thru-Hole Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 1376478-3?
Additional datasheets, footprints and schematics for 1376478-3 are listed on our Part Details page. You can also find images and similar parts to 1376478-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1376478-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1376478-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1376478-3 fall under?
The 1376478-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1376478-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1376478-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1376478-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1376478-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1376478-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1376478-3 often in real-time on the comparison pages.
What if I can't find stock of 1376478-3?
You can fill out our help required form which you can use to request a quote for 1376478-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.