Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.17
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
17,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
17,200
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
17,200
in stock
|
Buy Now | |
TE Store
from US$0.21
|
730
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Contact Base Material | Phosphor Bronze |
Contact Type | Pin |
Contact Layout | Inline |
Contact Current Rating (Max) | 2.5A |
Wire Size | .12 – .38mm², 26 – 22AWG |
Connector Length | .393in, 10mm |
Connector Height | 6.5mm, .256in |
コネクタの高さ | 6.5mm |
Operating Voltage | 50VDC, 50VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Nylon 66 GF |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Panel Mount Feature | Without |
Strain Relief | Without |
Mating Retention Type | Latch |
PCB Mount Retention | Without |
For Use With | Header Assembly |
Circuit Application | Power & Signal |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Packaging Quantity | 400 |
Connector System | Wire-to-Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle, Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
TE Connectivity - AMP 2.5MM PITCH SIGNAL MATE CONN | Distrelec |
2.5MM PITCH SIGNAL MATE CONN Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .098 in Housing Plug Wire-to-Board 3 | Wire-To-Board Connector Assembly & Housing | Part Number: 1376477-3 | Internal Number: 1376477-3 | .098" | TE Connectivity | TE Store |
2.5Mm Pitch Signal Mate Conn |Amp Te Connectivity 1376477-3 | Newark Electronics |
Conn Housing PL 3 POS 2.5mm Crimp ST Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 1376477-3?
Additional datasheets, footprints and schematics for 1376477-3 are listed on our Part Details page. You can also find images and similar parts to 1376477-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1376477-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1376477-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1376477-3 fall under?
The 1376477-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1376477-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1376477-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1376477-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1376477-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Newark Electronics have stock available or on a lead time for 1376477-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1376477-3 often in real-time on the comparison pages.
What if I can't find stock of 1376477-3?
You can fill out our help required form which you can use to request a quote for 1376477-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.