Color | Green |
---|---|
Number of Positions | 6 |
Length | 1.318in, 33.5mm |
Width | .157in, 4mm |
Height | 6.7mm, .264in |
Centerline (Pitch) | 5mm, .197in |
Packaging Method | Bag |
Packaging Quantity | 500 |
実装方法 | Bag |
Product Type | Accessory |
Connector System | Wire-to-Board, Wire-to-Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Retention Accessory Type | Secondary Lock |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
5MM POWER KEY D/L PLATE GREEN Connector Hardware Accessory Type: Secondary Lock Primary Product Color: Green Number of Positions: 6 Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Secondary Lock Green | Power Key Tpa | Part Number: 1376397-1 | Internal Number: 1376397-1 | TE Connectivity | TE Store |
Lock Plate, 6Pos, 5Mm, Plug Connector | Newark Electronics |
Connector Lock Plate For Power Double Lock Series | Future Electronics |
LOCK PLATE, 6POS, 5MM, PLUG CONNECTOR | element14 |
Connector Accessories 6 POS Double-Lock Plate Nylon Green | Avnet America |
Status: | Unknown |
---|---|
Series: | Power Key 5.0 Series |
RoHS: | Unknown |
Accessory Type | Double Lock Plate |
---|---|
For Use With | 6 Position Power Key Plug Housing |
Product Range | Power Key 5.0 Series |
Where can I find additional details, specifications and documents for a 1376397-1?
Additional datasheets, footprints and schematics for 1376397-1 are listed on our Part Details page. You can also find images and similar parts to 1376397-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1376397-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1376397-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1376397-1 fall under?
The 1376397-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Latches, Locks & Retainers.
Can I view similar or alternative parts?
You can view similar parts to 1376397-1 when available in the PCB Latches, Locks & Retainers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1376397-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1376397-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1376397-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for 1376397-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1376397-1 often in real-time on the comparison pages.
What if I can't find stock of 1376397-1?
You can fill out our help required form which you can use to request a quote for 1376397-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.