Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Row-to-Row Spacing | 6.2mm, .244in |
---|---|
Number of Rows | 2 |
Number of Positions | 4 |
Number of Signal Positions | 0 |
Number of Power Positions | 4 |
Contact Retention | Without |
Operating Voltage | 300VAC |
Centerline (Pitch) | .197in, 5mm |
Housing Material | Nylon 6/6 GF |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Packaging Quantity | 500 |
Packaging Method | Bag |
Contact Type | Socket |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Product Type | Connector |
Sealable | No |
Housing Type | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
5MM POWER KEY 4P PLUG 2ROW NUT Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 5 mm Housing Plug Wire-to-Board 4 | Std Temp Power Key Plug | Part Number: 1376392-1 | Internal Number: 1376392-1 | 5 mm | TE Connectivity | TE Store |
Plug Housing, 4Pos, Pa 6.6 Gf, Natural | Newark Electronics |
PLUG HOUSING, 4POS, PA 6.6 GF, NATURAL | element14 |
Conn Housing PL 4 POS 5mm Crimp ST Cable Mount Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | Power Key 5.0 Series |
RoHS: | Unknown |
Product Range | Power Key 5.0 Series |
---|---|
Gender | Plug |
No. of Positions | 4Positions |
Pitch Spacing | 5mm |
For Use With | AMP Power Key 5.0 Series 1376347-1 & 1376348-1 Sockets Contacts |
Where can I find additional details, specifications and documents for a 1376392-1?
Additional datasheets, footprints and schematics for 1376392-1 are listed on our Part Details page. You can also find images and similar parts to 1376392-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1376392-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1376392-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1376392-1 fall under?
The 1376392-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1376392-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1376392-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1376392-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1376392-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1376392-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1376392-1 often in real-time on the comparison pages.
What if I can't find stock of 1376392-1?
You can fill out our help required form which you can use to request a quote for 1376392-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.