Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Power Positions | 0 |
---|---|
Number of Signal Positions | 0 |
Number of Rows | 1 |
Number of Positions | 3 |
Contact Base Material | Copper Alloy |
Contact Retention | Without |
Contact Current Rating (Max) | 10A |
Height | 9.6mm, .378in |
Accepts Wire Insulation Diameter Range | 1.7 – 3.1mm, .067 – .122in |
Width | 16.2mm, .638in |
Length | 20mm, .787in |
Operating Voltage | 300VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .197in, 5mm |
Housing Material | Nylon 6/6 GF |
Housing Color | Natural |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
CSA File Number | LR 7189 |
Glow Wire Rating | GWT 750°C (Without Flame) |
Mating Retention | With |
Strain Relief | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Latch |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Circuit Application | Power & Signal |
For Use With | Receptacle Housing |
Packaging Quantity | 500 |
Packaging Method | Bag |
Housing Type | Plug |
Product Type | Housing |
Sealable | No |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Connector Housing Plug 3 Position 5mm Pitch Cable Mount Natural | Avnet America |
Where can I find additional details, specifications and documents for a 1376389-5?
Additional datasheets, footprints and schematics for 1376389-5 are listed on our Part Details page. You can also find images and similar parts to 1376389-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1376389-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1376389-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1376389-5 fall under?
The 1376389-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1376389-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1376389-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1376389-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1376389-5 have stock available?
Authorised distributors including Powell Electronics and Avnet America have stock available or on a lead time for 1376389-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1376389-5 often in real-time on the comparison pages.
What if I can't find stock of 1376389-5?
You can fill out our help required form which you can use to request a quote for 1376389-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.