Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.84
|
140
in stock
|
Buy Now | |
Rapid Electronics
from US$0.68
|
9,239
in stock
|
Buy Now | |
Chip One Stop
from US$0.65
|
9,239
in stock
|
Buy Now | |
Distrelec
from US$0.77
|
9,239
in stock
|
Buy Now | |
TE Store
from US$0.81
|
980
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
140
in stock
|
Buy Now | |
element14
from US$0.62
|
140
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
-
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
Boersig
from US$0.71
|
-
|
Buy Now |
Number of Power Positions | 4 |
---|---|
Row-to-Row Spacing | 6.2mm, .244in |
Number of Signal Positions | 0 |
Number of Positions | 4 |
Number of Rows | 2 |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 9A |
Contact Retention | Without |
Contact Mating Area Plating Thickness | 1µm, 39.37µin |
Operating Voltage | 300VAC |
Centerline (Pitch) | 5mm, .197in |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 66 |
Housing Color | Natural |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Contact Type | Tab |
Sealable | No |
Housing Type | Tab Housing |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Power to the Board 5MM B-T-W CONN. 4P(2ROW) HDR A | Rapid Electronics |
TE Connectivity - AMP PWR CONN 5mm B-T-W Conn. 4P(2row) HDR A | Distrelec |
CONN, HEADER, 4POS, 2ROW, 5MM, TH | Farnell |
5mm B-T-W Conn. 4P(2row) HDR A Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 5 mm Header Plug Wire-to-Board 4 | Rectangular Power Connector | Part Number: 1376386-1 | Internal Number: 1376386-1 | 5 mm | TE Connectivity | TE Store |
Connector, Header, 4Pos, 5Mm, Pcb | Newark Electronics |
CONNECTOR, HEADER, 4POS, 5MM, PCB | element14 |
Conn Housing PL 4 POS 5mm Crimp ST Cable Mount Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | Power Key 5.0 Series |
RoHS: | Unknown |
Product Range | Power Key 5.0 Series |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Pitch Spacing | 5mm |
Contact Termination Type | Through Hole |
No. of Rows | 2 Row |
Connector Mounting | PCB Mount |
Where can I find additional details, specifications and documents for a 1376386-1?
Additional datasheets, footprints and schematics for 1376386-1 are listed on our Part Details page. You can also find images and similar parts to 1376386-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1376386-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1376386-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1376386-1 fall under?
The 1376386-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1376386-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1376386-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1376386-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1376386-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 1376386-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1376386-1 often in real-time on the comparison pages.
What if I can't find stock of 1376386-1?
You can fill out our help required form which you can use to request a quote for 1376386-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.