Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.62
|
6,740
in stock
|
Buy Now | |
Rapid Electronics
from US$0.61
|
44,466
in stock
|
Buy Now | |
Chip One Stop
from US$0.73
|
44,466
in stock
|
Buy Now | |
Distrelec
from US$0.92
|
44,466
in stock
|
Buy Now | |
TTI Europe
from US$0.37
|
9,000
in stock
|
Buy Now | |
element14
from US$0.67
|
6,740
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
6,400
in stock
|
Buy Now | |
TE Store
from US$0.87
|
4,201
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 3 |
---|---|
Number of Rows | 1 |
Number of Positions | 3 |
Keying | A |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Thickness | 39.36µm, 1µin |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 1µm, 39.37µin |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Contact Base Material | Copper Alloy |
Contact Layout | Inline |
Contact Current Rating (Max) | 10A |
Mating Post Length | 6.3mm, .248in |
Width | 14.1mm, .555in |
PCB Thickness (Recommended) | .063mm, 1.6in |
Length | .653in, 16.6mm |
Height | .55in, 14.1mm |
Operating Voltage | 300VAC |
Housing Material | Nylon 6/6 GF |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Centerline (Pitch) | .197in, 5mm |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Glow Wire Rating | GWT 750°C (Without Flame) |
Agency/Standard Number | E28476 |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
Mating Retention | With |
Mating Alignment | Without |
PCB Mount Retention | With |
PCB Mount Retention Type | Mounting Post/Kinked Legs |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 100 |
Contact Type | Tab, Pin |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Sealable | No |
Header Type | Shrouded |
Housing Type | Receptacle |
Termination Post & Tail Length | 3.5mm, .138in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
TE Connectivity - AMP PWR CONN 5mm B-T-W Conn. 3P HDR ASSEMBL | Distrelec |
CONN, HEADER, 3POS, 1ROW, 5MM, TH | Farnell |
5MM B-T-W CONN. 3P HDR ASSEMBL | TTI Europe |
CONNECTOR, HEADER, 3POS, 5MM, PCB | element14 |
AMP Series 3 Position Wire to Board Natural 5 mm Pitch Through Hole Receptacle | Future Electronics |
5mm B-T-W Conn. 3P HDR ASSEMBL Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 5 mm Header Receptacle Wire-to-Board 3 | Glow Wire Power Key Header | Part Number: 1376383-1 | Internal Number: 1376383-1 | 5 mm | TE Connectivity | TE Store |
Connector, Header, 3Pos, 5Mm, Pcb | Newark Electronics |
Conn Power PL 3 POS 5mm Solder ST Thru-Hole 3 Terminal 1 Port Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | Power Key 5.0 Series |
RoHS: | Unknown |
Product Range | Power Key 5.0 Series |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Pitch Spacing | 5mm |
Contact Termination Type | Through Hole |
No. of Rows | 1 Row |
Connector Mounting | PCB Mount |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1376383-1?
Additional datasheets, footprints and schematics for 1376383-1 are listed on our Part Details page. You can also find images and similar parts to 1376383-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1376383-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1376383-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1376383-1 fall under?
The 1376383-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1376383-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1376383-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1376383-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1376383-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TTI Europe have stock available or on a lead time for 1376383-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1376383-1 often in real-time on the comparison pages.
What if I can't find stock of 1376383-1?
You can fill out our help required form which you can use to request a quote for 1376383-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.