Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.27
|
5,590
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
5,590
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
5,590
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
5,590
in stock
|
Buy Now | |
Farnell
from US$0.25
|
4,800
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Power Positions | 2 |
Number of Positions | 2 |
Contact Layout | Inline |
Contact Termination Area Plating Thickness | 1µm, 39.37µin |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 39.36µm, 1µin |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 10A |
Contact Retention | Without |
Length | 11.6mm, .456in |
Mating Post Length | 6.3mm, .248in |
Width | .555in, 14.1mm |
Height | 14.1mm, .55in |
PCB Thickness (Recommended) | .063mm, 1.6in |
Operating Voltage | 300VAC |
Housing Color | Natural |
Centerline (Pitch) | 5mm, .197in |
Housing Material | Nylon 6/6 GF |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR7189 |
Glow Wire Rating | GWT 750°C (Without Flame) |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
Mating Alignment | Without |
Mating Retention Type | Latch |
Mating Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Mounting Post/Kinked Legs |
PCB Mount Retention | With |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Tab, Pin |
Housing Type | Receptacle |
Product Type | Header |
Header Type | Shrouded |
Sealable | No |
Termination Post & Tail Length | .138in, 3.5mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
5Mm B-T-W Conn. 2P Hdr Assembly (Gwt) |Amp Te Connectivity 1376382-5 | Newark Electronics |
TE Connectivity 5mm B-T-W Conn. 2P HDR ASSEMBLY (GWT) He | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
5MM B-T-W CONN. 2P HDR ASSEMBLY (GWT) | Avnet America |
Where can I find additional details, specifications and documents for a 1376382-5?
Additional datasheets, footprints and schematics for 1376382-5 are listed on our Part Details page. You can also find images and similar parts to 1376382-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1376382-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1376382-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1376382-5 fall under?
The 1376382-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1376382-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1376382-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1376382-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1376382-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1376382-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1376382-5 often in real-time on the comparison pages.
What if I can't find stock of 1376382-5?
You can fill out our help required form which you can use to request a quote for 1376382-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.