Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.97
|
1,892
in stock
|
Buy Now | |
Newark Electronics
from US$1.93
|
2,889
in stock
|
Buy Now | |
element14
from US$1.75
|
2,435
in stock
|
Buy Now | |
Farnell
from US$1.92
|
2,435
in stock
|
Buy Now | |
Chip One Stop
from US$1.04
|
1,614
in stock
|
Buy Now | |
TTI Europe
from US$1.51
|
1,400
in stock
|
Buy Now | |
TE Store
from US$1.32
|
747
in stock
|
Buy Now | |
RS Americas
from US$2.10
|
249
in stock
|
Buy Now | |
Avnet America
from US$1.64
|
-
|
Buy Now | |
Boersig
from US$1.97
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Positions | 26 |
Number of Rows | 2 |
Mating Tab Width | .09in, .025in, 2.3mm, .64mm |
Width | 1.571in, 39.9mm |
Length | .866in, 22mm |
Height | 17.9mm, .705in |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .157in, 2.2mm, .087in, 4mm |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Bag |
Packaging Quantity | 100 |
Hybrid Connector | Yes |
Connector Style | Housing for female terminals |
Sealable | No |
Strain Relief | No |
Connector System | Wire-to-Board, Wire-to-Device |
Row-to-Row Spacing | .22in, 5.6mm |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Automotive Conn Housing, Rcpt, 26Pos | Newark Electronics |
AUTOMOTIVE HOUSING, RECEPTACLE, 26POS | element14 |
Plug Housing, 26 way, Rec, 025, 090 | RS |
26P PLUG POL TPA UL94-HB | TTI Europe |
025/090 26P PLUG ASSY Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .64 mm 2.3 mm Mating Tab Width: .025 in .09 in Connector System: Wire-to-Board Wire-to-Device Number of Positions: 26 Housing for Female Terminals .64 mm .025" | Th/.025 Connector System & Housing | Part Number: 1376360-1 | Internal Number: 1376360-1 | TE Connectivity | TE Store |
MULTILOCK 025 Series 26 Way 2 Row Male Straight PCB Housing | TE Connectivity 1376360-1 | RS Americas |
Conn Housing PL 26 POS Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 1376360-1?
Additional datasheets, footprints and schematics for 1376360-1 are listed on our Part Details page. You can also find images and similar parts to 1376360-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1376360-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1376360-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1376360-1 fall under?
The 1376360-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1376360-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1376360-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1376360-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1376360-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for 1376360-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1376360-1 often in real-time on the comparison pages.
What if I can't find stock of 1376360-1?
You can fill out our help required form which you can use to request a quote for 1376360-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.