Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plating Material | Tin |
---|---|
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Overall Length | .29in, 7.35mm |
Wire Size | 28 – 24AWG |
Accepts Wire Insulation Diameter Range | .9 – 1.7mm, .035 – .067in |
Wire Insulation Diameter (Max) | .067in, 1.7mm |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Reel |
Barrel Type | Open Barrel |
Sealable | No |
Wire/Cable Type | Discrete Wire |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Where can I find additional details, specifications and documents for a 1376174-1?
Additional datasheets, footprints and schematics for 1376174-1 are listed on our Part Details page. You can also find images and similar parts to 1376174-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1376174-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1376174-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1376174-1 fall under?
The 1376174-1 is listed under Terminals & Splices > Special Purpose Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1376174-1 when available in the Special Purpose Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1376174-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1376174-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1376174-1 have stock available?
There is no stock from authorised distributors for 1376174-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1376174-1 often in real-time on the comparison pages.
What if I can't find stock of 1376174-1?
You can fill out our help required form which you can use to request a quote for 1376174-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.