Prices starting from US$1.59
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$1.76 |
1,256
|
Buy Now | |
Newark Electronics | US$1.59 |
1,309
|
Buy Now | |
element14 | US$1.82 |
1,256
|
Buy Now | |
Rapid Electronics | US$3.56 |
15
|
Buy Now | |
Chip One Stop | US$3.78 |
15
|
Buy Now | |
Future Electronics | US$2.03 |
-
|
Buy Now | |
Avnet America | US$1.67 |
-
|
Buy Now | |
Boersig | US$2.10 |
-
|
Buy Now | |
Distrelec | US$3.33 |
-
|
Buy Now |
Number of Rows | 2 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 4 |
Preloaded | Yes |
Tail Plating Thickness | 2µm, 78.74µin |
Shunts/Shorting Bars | Without |
Contact Style | Right Angle |
Contact Transmits (Typical) | Power, Signal (Data) |
端子のタイプ | Tab |
Tail Plating Material | Tin |
Contact Plating Material | Gold |
Contact Layout | Matrix |
Contact Current Rating (Max) | 15A |
Multiple Contact Types | Without |
Tail Length | 3.8mm, .149in |
幅 | 27.18mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Width | 1.07in |
Height | .715in, 18.17mm |
Length | 12.16mm, .478in |
Operating Voltage | 600VDC, 600VAC |
UL Voltage Rating | 250VDC, 250VAC |
Housing Color | Black |
Centerline (Pitch) | 5.08mm, .2in |
Housing Material | Polyester GF |
CSA File Number | LR7189 |
CSA Rating | Certified |
UL File Number | E28476 |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
UL-Brandschutzklasse | UL 94V-0 |
VDE Tested | No |
PCB Mount Retention Type | Retention Leg |
Mating Retention | Without |
PCB Mount Retention | With |
Mating Alignment | With |
Contact Retention | Without |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Circuit Application | Power & Signal |
For Use With | Receptacle Housing |
Assembly Integration Feature | Without |
Halogen Free | Yes |
Packaging Method | Box |
Packaging Quantity | 100 |
Connector Style | Plug |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Insertion Force | Standard |
Connector Type | Header |
Connector System | Wire-to-Board |
Row-to-Row Spacing | .2in, 5.08mm |
Header Type | Shrouded |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Series Number | 3000 |
Shielded | No |
Product Type | Connector |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Dynamic D-3500 Hdr Assy 4P |Amp Te Connectivity 1376133-2 | Newark Electronics |
CONNECTOR, HEADER, 4POS, 5.08MM, PCB | element14 |
Headers&Wire Housings 4 POS HDR R/A 15 AU DUAL | Rapid Electronics |
DYNAMIC Series 4 Position 5.08 mm Dual Row Through Hole Header | Future Electronics |
Conn Power HDR 4 POS 5.08mm Solder RA Thru-Hole 4 Terminal 1 Port Box | Avnet America |
TE Connectivity - AMP PCB Conn DYNAMIC D-3500 HDR ASSY 4P | Distrelec |
Where can I find additional details, specifications and documents for a 1376133-2?
Additional datasheets, footprints and schematics for 1376133-2 are listed on our Part Details page. You can also find images and similar parts to 1376133-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1376133-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1376133-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1376133-2 fall under?
The 1376133-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1376133-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1376133-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1376133-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1376133-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1376133-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1376133-2 often in real-time on the comparison pages.
What if I can't find stock of 1376133-2?
You can fill out our help required form which you can use to request a quote for 1376133-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.