Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.84
|
414
in stock
|
Buy Now | |
TTI Europe
from US$1.00
|
1,200
in stock
|
Buy Now | |
TE Store
from US$0.94
|
995
in stock
|
Buy Now | |
Newark Electronics
from US$1.35
|
907
in stock
|
Buy Now | |
Chip One Stop
from US$0.76
|
787
in stock
|
Buy Now | |
element14
from US$1.18
|
679
in stock
|
Buy Now | |
Farnell
from US$1.14
|
679
in stock
|
Buy Now | |
Avnet America
from US$1.16
|
-
|
Buy Now | |
RS Americas
from US$1.68
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Positions | 24 |
Number of Rows | 2 |
Mating Tab Width | .64mm, .025in |
Length | 1.335in, 33.9mm |
Width | 1.252in, 31.8mm |
Height | .622in, 15.8mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 2.2mm, .087in |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Row-to-Row Spacing | 5.6mm, .22in |
Sealable | No |
Connector Style | Housing for male terminals |
Strain Relief | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
025 CONN CAP ASSY 24P Connector & Housing Type: Housing for Male Terminals Mating Tab Width: .64 mm Mating Tab Width: .025 in Connector System: Wire-to-Wire Number of Positions: 24 Housing for Male Terminals .64 mm .025" Wire-to-Wire | Th/.025 Connector System & Housing | Part Number: 1376103-1 | Internal Number: 1376103-1 | TE Connectivity | TE Store |
Automotive Housing, Plug, 24Pos, 12Vdc | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 24POS | element14 |
Cap Assembly, H, 2 row, 24 way, Pin 025 | RS |
Conn Housing RCP 24 POS 2.2mm Crimp ST Cable Mount Bag | Avnet America |
MULTILOCK 025 Series 2.2mm Pitch 24 Way2 Row Female Straight Housing | TE Connectivity 1376103-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1376103-1?
Additional datasheets, footprints and schematics for 1376103-1 are listed on our Part Details page. You can also find images and similar parts to 1376103-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1376103-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1376103-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1376103-1 fall under?
The 1376103-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1376103-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1376103-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1376103-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1376103-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, Chip One Stop and element14 have stock available or on a lead time for 1376103-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1376103-1 often in real-time on the comparison pages.
What if I can't find stock of 1376103-1?
You can fill out our help required form which you can use to request a quote for 1376103-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.