Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 6 |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Current Rating (Max) | 1A |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Base Material | Phosphor Bronze |
Operating Voltage | 30VAC |
Dielectric Withstanding Voltage (Max) | 250V |
Insulation Resistance | 500MΩ |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | .031in, .8mm |
Housing Color | Natural |
Approved Standards | UL E28476 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476 |
Mating Retention | Without |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
Circuit Application | Signal |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -55 – 85°C |
Rcpt Assy,6 Pos,vert,0.8Mm Mi Rohs Compliant: No |Amp Te Connectivity 1375870-1 | Newark Electronics |
Conn Micro Interconnect RCP 6 POS 0.8mm Solder ST SMD | Avnet America |
Connector, AMPMODU, Rcpt Assy,6 Pos, Vert,0.8Mm Mi | TE Connectivity 1375870-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1375870-1?
Additional datasheets, footprints and schematics for 1375870-1 are listed on our Part Details page. You can also find images and similar parts to 1375870-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1375870-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1375870-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1375870-1 fall under?
The 1375870-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1375870-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1375870-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1375870-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1375870-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1375870-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1375870-1 often in real-time on the comparison pages.
What if I can't find stock of 1375870-1?
You can fill out our help required form which you can use to request a quote for 1375870-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.