Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.98
|
63
in stock
|
Buy Now | |
TE Store
from US$29.85
|
230
in stock
|
Buy Now | |
Future Electronics
from US$17.72
|
191
in stock
|
Buy Now | |
Avnet America
from US$17.53
|
186
in stock
|
Buy Now | |
Newark Electronics
from US$20.78
|
63
in stock
|
Buy Now | |
element14
from US$21.05
|
63
in stock
|
Buy Now | |
RS Americas
from US$21.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Loaded Positions | 120 |
---|---|
Number of Positions | 120 |
Contact Mating Area Plating Material | Gold |
Contact Configuration | Stack Through |
Contact Current Rating (Max) | 3A |
Contact Base Material | Phosphor Bronze |
Dielectric Withstanding Voltage (Max) | 500VAC |
Insulation Resistance | 1000MΩ |
Centerline (Pitch) | 2mm, .079in |
Housing Material | Nylon - GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Action/Compliant Tail |
Comment | Flat-rock insertable, See Specific Info Link for information on a PC/104 Extraction Tool. |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | 12.27mm, .493in |
Operating Temperature Range | -55 – 105°C |
ASSY, 120 POS PC104 PLUS Number of Positions: 120 Centerline (Pitch): .079 in Centerline (Pitch): 2 mm Number of Loaded Positions: 120 Contact Current Rating (Max): 3 A Pc/104 Connector | 120 .079" 2 mm | Part Number: 1375799-1 | Internal Number: 1375799-1 | .079" | TE Connectivity | TE Store |
120 Position 4 Row 2 mm Press-Fit Long Post Receptacle | Future Electronics |
Conn PC/104 and PC/104 Plus Connector RCP 120 POS 2mm Press Fit ST Thru-Hole | Avnet America |
Btb Conn, Rcpt, 120Pos, 4Row, 2Mm Rohs Compliant: Yes |Amp Te Connectivity 1375799-1 | Newark Electronics |
BTB CONN, RCPT, 120POS, 4ROW, 2MM | element14 |
Conn, Rect, Interconnect System, PCB Socket,120 Cont, Press Fit, AMPMODU Series,3A | TE Connectivity 1375799-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU PC/104 PLUS Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 104Contacts |
Gender | Receptacle |
Product Range | AMPMODU PC/104 PLUS Series |
Contact Termination Type | Press Fit |
No. of Rows | 4Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (07-Jul-2017) |
Colour | Black |
Contact Termination | Press Fit Vertical |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Lead Spacing | 2mm |
Material | Glass Filled Nylon |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Termination Method | Press Fit |
Withstand Voltage | 500V |
Where can I find additional details, specifications and documents for a 1375799-1?
Additional datasheets, footprints and schematics for 1375799-1 are listed on our Part Details page. You can also find images and similar parts to 1375799-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1375799-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1375799-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1375799-1 fall under?
The 1375799-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > PC/104 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1375799-1 when available in the PC/104 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1375799-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1375799-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1375799-1 have stock available?
Authorised distributors including TE Store, Future Electronics, Avnet America, Newark Electronics and element14 have stock available or on a lead time for 1375799-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1375799-1 often in real-time on the comparison pages.
What if I can't find stock of 1375799-1?
You can fill out our help required form which you can use to request a quote for 1375799-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.