Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Loaded Positions | 102 |
---|---|
Number of Positions | 104 |
Contact Shape & Form | Stack Through |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Housing Material | Nylon |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Action/Compliant Tail |
Comment | Flat-rock insertable |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | 12.27mm, .483in |
Operating Temperature Range | -55 – 105°C |
PC104 ASY STKTHRU UNKEYED Number of Positions: 104 Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm Number of Loaded Positions: 102 Contact Current Rating (Max): 3 A Pc/104 Connector | 104 .1" 2.54 mm 102 | Part Number: 1375795-5 | Internal Number: 1375795-5 | .1" | TE Connectivity | TE Store |
Board-Board Connector Receptacle 102 Position, 4Row | Newark Electronics |
Conn Socket Strip SKT 104 POS 2.54mm | Future Electronics |
Conn Socket Strip SKT 104 POS 2.54mm Press Fit ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1375795-5?
Additional datasheets, footprints and schematics for 1375795-5 are listed on our Part Details page. You can also find images and similar parts to 1375795-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1375795-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1375795-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1375795-5 fall under?
The 1375795-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1375795-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1375795-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1375795-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1375795-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for 1375795-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1375795-5 often in real-time on the comparison pages.
What if I can't find stock of 1375795-5?
You can fill out our help required form which you can use to request a quote for 1375795-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.