1375795-4 PCB Connectors by TE Connectivity

PC104 ASY STKTHRU UNKEYED LF

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$29.72

Distributor Stock
Logo for Farnell
Farnell
from US$35.06
No stock
Buy Now
Logo for TE Store
TE Store
from US$50.61
71
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$32.25
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$31.17
-
Buy Now
Logo for Avnet America
Avnet America
from US$29.72
-
Buy Now
Logo for RS Americas
RS Americas
from US$41.74
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Number of Loaded Positions 104
Number of Positions 104
Contact Base Material Phosphor Bronze
Contact Current Rating (Max) 3A
Contact Mating Area Plating Material Gold
Contact Configuration Stack Through
Dielectric Withstanding Voltage (Max) 500VAC
Insulation Resistance 1000MΩ
Centerline (Pitch) .1in, 2.54mm
Housing Material Nylon - GF
Housing Color Black
UL Flammability Rating UL 94V-0
PCB Mount Retention Type Action/Compliant Tail
Comment Flat-rock insertable, See Specific Info Link for information on a PC/104 Extraction Tool.
Termination Post & Tail Length .483in, 12.27mm
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -55 – 105°C

Alternative Descriptions

PC104 ASY STKTHRU UNKEYED LF Number of Positions: 104 Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm Number of Loaded Positions: 104 Contact Current Rating (Max): 3 A Pc/104 Connector | 104 .1" 2.54 mm | Part Number: 1375795-4 | Internal Number: 1375795-4 | .1" | TE Connectivity | TE Store
Pc104 Asy Stkthru Unkeyed Lf |Amp Te Connectivity 1375795-4 | Newark Electronics
104 Position2.54 mm Receptacle Press Fit Connector PC/104 and PC/104 Plus | Future Electronics
Conn PC/104 and PC/104 Plus Connector SKT 104 POS 2.54mm Press Fit ST Thru-Hole | Avnet America
PC104 ASY STKTHRU UNKEYED LF | TE Connectivity 1375795-4 | RS Americas
HEADER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1375795-4?

Additional datasheets, footprints and schematics for 1375795-4 are listed on our Part Details page. You can also find images and similar parts to 1375795-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1375795-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1375795-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1375795-4 fall under?

The 1375795-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > PC/104 Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1375795-4 when available in the PC/104 Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1375795-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1375795-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1375795-4 have stock available?

Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1375795-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1375795-4 often in real-time on the comparison pages.

What if I can't find stock of 1375795-4?

You can fill out our help required form which you can use to request a quote for 1375795-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay