Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Loaded Positions | 104 |
---|---|
Number of Standoffs | 2 |
Number of Positions | 104 |
Contact Mating Area Plating Material | Gold |
Contact Configuration | Non-Stack Through |
Contact Current Rating (Max) | 3A |
Contact Base Material | Phosphor Bronze |
Insulation Resistance | 1000MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Housing Material | Nylon - GF |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Action/Compliant Tail |
Solder Process Feature | Board Standoff |
Comment | Flat-rock insertable, See Specific Info Link for information on a PC/104 Extraction Tool. |
Termination Post & Tail Length | 3.03mm, .119in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C |
PC104 ASY 2S/0 UNKEYED Number of Positions: 104 Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm Number of Loaded Positions: 104 Contact Current Rating (Max): 3 A Pc/104 Connector | 104 .1" 2.54 mm | Part Number: 1375794-2 | Internal Number: 1375794-2 | .1" | TE Connectivity | TE Store |
Board-Board Connector Receptacle 104Way, 4Row | Newark Electronics |
Conn PC/104 and PC/104 Plus Connector RCP 104 POS 2.54mm Press Fit ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1375794-2?
Additional datasheets, footprints and schematics for 1375794-2 are listed on our Part Details page. You can also find images and similar parts to 1375794-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1375794-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1375794-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1375794-2 fall under?
The 1375794-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > PC/104 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1375794-2 when available in the PC/104 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1375794-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1375794-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1375794-2 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 1375794-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1375794-2 often in real-time on the comparison pages.
What if I can't find stock of 1375794-2?
You can fill out our help required form which you can use to request a quote for 1375794-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.