Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Positions | 9 |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
PCB Mount Retention | With |
Circuit Application | Signal |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Method to Wire & Cable | Crimp |
Conn Shrouded Header HDR 9 POS 2.54mm Solder ST SMD T/R | Avnet America |
Connector, AMPMODU, 09 Mte Vertical Smt Hdr 30 Au | TE Connectivity 1375583-8 | RS Americas |
Where can I find additional details, specifications and documents for a 1375583-8?
Additional datasheets, footprints and schematics for 1375583-8 are listed on our Part Details page. You can also find images and similar parts to 1375583-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1375583-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1375583-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1375583-8 fall under?
The 1375583-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1375583-8 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1375583-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1375583-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1375583-8 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 1375583-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1375583-8 often in real-time on the comparison pages.
What if I can't find stock of 1375583-8?
You can fill out our help required form which you can use to request a quote for 1375583-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.