Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Positions | 5 |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Current Rating (Max) | 3A |
Row-to-Row Spacing | .1in, 2.54mm |
PCB Thickness (Recommended) | 1.57mm |
Operating Voltage | 250VAC |
Termination Resistance | 15mΩ |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 600V |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Circuit Application | Signal |
Comment | Use Keying Tool No. 91417-1 to remove post for keying. |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
Termination Method to Printed Circuit Board | Surface Mount |
Temperature Rating | High |
Operating Temperature Range | -65 – 105°C |
Conn Shrouded Header HDR 5 POS 2.54mm Solder ST SMD T/R | Avnet America |
Connector, AMPMODU, 05 Mte Vertical Smt Hdr 30 Au | TE Connectivity 1375583-4 | RS Americas |
Special Order: 05 MTE VERTICAL SMT HDR 30 AU PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 5 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 5 | PCB Header & Receptacle | Part Number: 1375583-4 | Internal Number: 1375583-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1375583-4?
Additional datasheets, footprints and schematics for 1375583-4 are listed on our Part Details page. You can also find images and similar parts to 1375583-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1375583-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1375583-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1375583-4 fall under?
The 1375583-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1375583-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1375583-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1375583-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1375583-4 have stock available?
Authorised distributors including Future Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 1375583-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1375583-4 often in real-time on the comparison pages.
What if I can't find stock of 1375583-4?
You can fill out our help required form which you can use to request a quote for 1375583-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.