1375480000 Part Information

Details for 1375480000 by Weidmuller

Electrical & Lighting>Industrial Automation & Control Gear>Process Control

Part Downloads

Part Specifications

Product Range ACT20M Series
SVHC No SVHC (15-Jan-2018)
Operating Temperature Max 70°C
Operating Temperature Min -25°C
Output Voltage Max 10V
Output Voltage Min 0V
Temperature Accuracy ± 0.01%
Thermocouple Type J K

Alternative Part Descriptions

  • TEMPERATURE TRANSDUCER, TYPE J & TYPE K; Product Range:ACT20M Series RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1375480000?

Additional datasheets, footprints and schematics for 1375480000 are listed in our Part Details tab. You can also find the 1375480000 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1375480000 in the Pricing & Inventory tab next to part details. You can view 1375480000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1375480000 fall under?

The 1375480000 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.

Can I view similar or alternative parts?

You can view similar parts to 1375480000 when available in the Process Control range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1375480000 you can contact the distributor directly for product support, shipping queries etc.

Is the 1375480000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1375480000 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 1375480000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1375480000 often in real-time on the comparison pages.

What if I can't find stock of 1375480000?

You can fill out our help required form which you can use to request a quote for 1375480000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1375480000

Loading...
Loading Results for 1375480000
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us