Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Connector Type | RJ45 |
---|---|
Series | - |
Gender | Jack |
No. of Contacts | 8 |
No. of Positions | 8 |
No. of Ports | 1 |
LAN Category | Cat6 |
Contact Termination Type | IDC / IDT |
Contact Plating | Gold |
Connector, Modular Jack, Rj45, 1Port, 8P8C | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1375055-3?
Additional datasheets, footprints and schematics for 1375055-3 are listed on our Part Details page. You can also find images and similar parts to 1375055-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1375055-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1375055-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1375055-3 fall under?
The 1375055-3 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1375055-3 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1375055-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1375055-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1375055-3 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1375055-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1375055-3 often in real-time on the comparison pages.
What if I can't find stock of 1375055-3?
You can fill out our help required form which you can use to request a quote for 1375055-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.