Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1372436001,
3-1190995-5 |
Shrink Ratio | 3:1 |
---|---|
Color | Black |
Fluid Type | Gasoline, Hydraulic Fluid, Engine Oil |
Material | Irradiated Modified Polyolefin |
Flexibility | Semi-Flexible |
Recovered Wall Thickness (Tolerance) | .25mm, .01in |
Recovered Inside Diameter (Max) | .157in, 4mm |
Expanded Inside Diameter (Min) | .472in, 12mm |
Recovered Wall Thickness (Nominal) | 1.5mm, .059in |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Spool |
Applicable Region | Asia, EMEA |
Wall Type | Dual |
Product Family | CGAT |
Recovery Temperature | 115°C |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 80°C |
Resistant To | Fluids |
Operating Temperature Range | -30 – 80°C |
Fluid Resistance | Moisture/Spray Protection |
Where can I find additional details, specifications and documents for a 1372436001?
Additional datasheets, footprints and schematics for 1372436001 are listed on our Part Details page. You can also find images and similar parts to 1372436001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1372436001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1372436001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1372436001 fall under?
The 1372436001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 1372436001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1372436001 you can contact the distributor directly for product support, shipping queries etc.
Is the 1372436001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1372436001 have stock available?
Authorised distributors including Boersig and Avnet Abacus have stock available or on a lead time for 1372436001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1372436001 often in real-time on the comparison pages.
What if I can't find stock of 1372436001?
You can fill out our help required form which you can use to request a quote for 1372436001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.