Status: | Unknown |
---|---|
Series: | ConnectPower Series |
RoHS: | Unknown |
No. of Outlets | - |
---|---|
Capacity (VA / W) | - |
Input Voltage AC Max | - |
Output Voltage | 24VDC |
Backup Time - Full Load | - |
Product Range | ConnectPower Series |
Length | 150mm |
Width | 66mm |
Height | 130mm |
SVHC | No SVHC (15-Jan-2018) |
CP DC UPS 24V 40A | RS |
Weidmüller UPS, CP, DC UPS, Rail Mount, 960W, 24V, 1x Screw Terminal | Distrelec |
Ups Control Unit, 24V, 40A | Newark Electronics |
Where can I find additional details, specifications and documents for a 1370040010?
Additional datasheets, footprints and schematics for 1370040010 are listed on our Part Details page. You can also find images and similar parts to 1370040010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1370040010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1370040010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1370040010 fall under?
The 1370040010 is listed under Power & Line Protection > Power Supplies > UPS - Uninterruptible Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 1370040010 when available in the UPS - Uninterruptible Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1370040010 you can contact the distributor directly for product support, shipping queries etc.
Is the 1370040010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1370040010 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1370040010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1370040010 often in real-time on the comparison pages.
What if I can't find stock of 1370040010?
You can fill out our help required form which you can use to request a quote for 1370040010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.