Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Port Matrix Configuration | 1 x 1 |
---|---|
Number of Ports | 1 |
Tail Length | .1141in, 2.9mm |
Data Rate (Max) | 10Gb/s |
PCB Mounting Style | Double-Sided (Belly-to-Belly) |
For Use With Pluggable I/O Products | X2 SMT Connector |
Packaging Method | Tray, Box & Tray |
Pluggable I/O Accessory Type | Rail |
Form Factor | X2 |
Cage Type | Single |
System | X2 |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Accessory |
Termination Method to Printed Circuit Board | Screw |
assy guide frame x2 cast metal type 2 Connector Hardware Accessory Type: Guide Rail Hardware Accessory Function: Guide Hardware Guide Rail Guide Hardware | Connector Hardware | Part Number: 1367710-1 | Internal Number: 1367710-1 | TE Connectivity | TE Store |
Assy Guide Frame X2 Cast Metal Type 2 |Amp Te Connectivity 1367710-1 | Newark Electronics |
Connector Accessories Guide Frame Tray | Avnet America |
Assembly Guide Frame, X2, cast metal | TE Connectivity 1367710-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1367710-1?
Additional datasheets, footprints and schematics for 1367710-1 are listed on our Part Details page. You can also find images and similar parts to 1367710-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1367710-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1367710-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1367710-1 fall under?
The 1367710-1 is listed under Connectors > Pluggable IO Connectors & Cages > X2.
Can I view similar or alternative parts?
You can view similar parts to 1367710-1 when available in the X2 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1367710-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1367710-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1367710-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 1367710-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1367710-1 often in real-time on the comparison pages.
What if I can't find stock of 1367710-1?
You can fill out our help required form which you can use to request a quote for 1367710-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.